Banner Engineering Corp. Sensors, Transducers - Optical Sensors - Photoelectric, Industrial TTR800BMSC7B-2.0FL-CTR

Description
Win Source Part Number: 1101198-TTR800BMSC7B -2.0FL-CTR Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: TTR Package: Box Ingress Protection: IP50 Response Time: 1ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Diffuse Sensing Distance: 4.724" (120mm) Connection Method: Cable Light Source: Infrared (940nm) Voltage - Supply: 18V ~ 30V Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 809791,2170-TTR800BM SC7B-2.0FL-CTR
Request a Quote
Description
Win Source Part Number: 1101198-TTR800BMSC7B -2.0FL-CTR Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: TTR Package: Box Ingress Protection: IP50 Response Time: 1ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Diffuse Sensing Distance: 4.724" (120mm) Connection Method: Cable Light Source: Infrared (940nm) Voltage - Supply: 18V ~ 30V Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 809791,2170-TTR800BM SC7B-2.0FL-CTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1101198-TTR800BMSC7B-2.0FL-CTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1101198-TTR800BMSC7B-2.0FL-CTR
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1101198-TTR800BMSC7B-2.0FL-CTR
Win Source Part Number: 1101198-TTR800BMSC7B -2.0FL-CTR Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: TTR Package: Box Ingress Protection: IP50 Response Time: 1ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Diffuse Sensing Distance: 4.724" (120mm) Connection Method: Cable Light Source: Infrared (940nm) Voltage - Supply: 18V ~ 30V Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 809791,2170-TTR800BM SC7B-2.0FL-CTR

Win Source Part Number: 1101198-TTR800BMSC7B-2.0FL-CTR
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: TTR
Package: Box
Ingress Protection: IP50
Response Time: 1ms
Standard Package: 1
Cable Length: 78.74" (2m)
Sensing Method: Diffuse
Sensing Distance: 4.724" (120mm)
Connection Method: Cable
Light Source: Infrared (940nm)
Voltage - Supply: 18V ~ 30V
Temperature Range - Operating: -10°C ~ 55°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Banner Engineering Corporation
Other Names: 809791,2170-TTR800BMSC7B-2.0FL-CTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1101198-TTR800BMSC7B-2.0FL-CTR
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Operating Temperature -10 to 55 C (14 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Angle Sensor IC With Analog And PWM Output - A1330LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details