Banner Engineering Corp. Sensors, Transducers - Optical Sensors - Photoelectric, Industrial TTR457BMSB4T-2.0FL-CTR

Description
Win Source Part Number: 966380-TTR457BMSB4T- 2.0FL-CTR Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: TTR Package: Box Ingress Protection: IP50 Response Time: 1ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Diffuse Sensing Distance: 4.724" (120mm) Connection Method: Cable Light Source: Infrared (940nm) Voltage - Supply: 18V ~ 30V Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 2170-TTR457BMSB4T-2. 0FL-CTR,810317
Request a Quote
Description
Win Source Part Number: 966380-TTR457BMSB4T- 2.0FL-CTR Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: TTR Package: Box Ingress Protection: IP50 Response Time: 1ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Diffuse Sensing Distance: 4.724" (120mm) Connection Method: Cable Light Source: Infrared (940nm) Voltage - Supply: 18V ~ 30V Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 2170-TTR457BMSB4T-2. 0FL-CTR,810317
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 966380-TTR457BMSB4T-2.0FL-CTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
966380-TTR457BMSB4T-2.0FL-CTR
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 966380-TTR457BMSB4T-2.0FL-CTR
Win Source Part Number: 966380-TTR457BMSB4T- 2.0FL-CTR Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: TTR Package: Box Ingress Protection: IP50 Response Time: 1ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Diffuse Sensing Distance: 4.724" (120mm) Connection Method: Cable Light Source: Infrared (940nm) Voltage - Supply: 18V ~ 30V Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 2170-TTR457BMSB4T-2. 0FL-CTR,810317

Win Source Part Number: 966380-TTR457BMSB4T-2.0FL-CTR
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: TTR
Package: Box
Ingress Protection: IP50
Response Time: 1ms
Standard Package: 1
Cable Length: 78.74" (2m)
Sensing Method: Diffuse
Sensing Distance: 4.724" (120mm)
Connection Method: Cable
Light Source: Infrared (940nm)
Voltage - Supply: 18V ~ 30V
Temperature Range - Operating: -10°C ~ 55°C
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Mfr: Banner Engineering Corporation
Other Names: 2170-TTR457BMSB4T-2.0FL-CTR,810317

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 966380-TTR457BMSB4T-2.0FL-CTR
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Operating Temperature -10 to 55 C (14 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 9228272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details