Stack Light Complete Unit Green, Red, Yellow LED Alarm Cable with Connector
SIGNAL TOWER, 3 STACK, 24VDC, CABLE; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:100mm
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TLF100PDLGYRA | 32AK8049 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Signal Tower, 3 Stack, 24Vdc, Cable; No. Of Stacks / Tiers Banner Engineering |