The TLF100PDLBGYRQP is a programmable daylight visible flush mount tower light designed for versatile applications in both indoor and outdoor environments. It features a rugged construction with a 100 mm diameter and is available in multiple color segments, including yellow, green, and red. The light operates on 24 V DC and offers intense brightness suitable for high ambient light conditions. This model allows for easy integration into machines and equipment due to its flush mounting capability. It can be configured using Banner's Pro Editor software, enabling users to customize colors, flash patterns, and animations. The device supports both PNP and NPN wiring configurations and requires no assembly upon installation. Additionally, an audible model is available, featuring 14 selectable tones and adjustable volume. The TLF100PDLBGYRQP is suitable for applications requiring clear visual and audible signals, making it a practical choice for engineers looking for reliable tower lighting solutions.
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Cable with Connector
SIGNAL TOWER, 4 STACK, 24VDC, QC; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TLF100PDLBGYRQP | 32AK8045 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Signal Tower, 4 Stack, 24Vdc, Qc; No. Of Stacks / Tiers Banner Engineering |