Banner Engineering Corp. Signal Tower, 4 Stack, 24Vdc, Cable; No. Of Stacks / Tiers Banner Engineering TLF100PDLBGYR

Description
SIGNAL TOWER, 4 STACK, 24VDC, CABLE; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm
Datasheet
Description
SIGNAL TOWER, 4 STACK, 24VDC, CABLE; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 4 Stack, 24Vdc, Cable; No. Of Stacks / Tiers Banner Engineering - 32AK8042 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 4 Stack, 24Vdc, Cable; No. Of Stacks / Tiers Banner Engineering
32AK8042
Signal Tower, 4 Stack, 24Vdc, Cable; No. Of Stacks / Tiers Banner Engineering 32AK8042
SIGNAL TOWER, 4 STACK, 24VDC, CABLE; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm

SIGNAL TOWER, 4 STACK, 24VDC, CABLE; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Tones:-; Lens Diameter:100mm

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - TLF100PDLBGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TLF100PDLBGYR
Stackable Tower Lighting, Beacons, and Components TLF100PDLBGYR
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Cable with Connector

Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Cable with Connector

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 32AK8042 TLF100PDLBGYR
Product Name Signal Tower, 4 Stack, 24Vdc, Cable; No. Of Stacks / Tiers Banner Engineering Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data