The Signal Tower, 4 Stack, 30Vdc, Qc, part number 32AK8075, is a programmable multicolor RGB flush mount tower light designed for easy integration into machines and equipment. It operates within a voltage range of 12V DC to 30V DC and features four segments that can display various colors including blue, green, yellow, and red. The tower light can be configured using Banner's Pro Editor software, allowing users to customize colors, flash patterns, and animations to suit specific applications. This model includes options for audible alerts, with 14 selectable tones and adjustable volume. The device is designed for bimodal wiring, supporting both PNP and NPN configurations. Installation is straightforward, requiring no assembly, and it is available in black or cool gray housing to match different machine aesthetics. The tower light is suitable for providing visual and audible signals in industrial environments, enhancing operator guidance and equipment status indication.
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Cable with Connector
SIGNAL TOWER, 4 STACK, 30VDC, QC; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:100mm
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TLF100P4QP | 32AK8075 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Signal Tower, 4 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering |