Banner Engineering Corp. Signal Tower, 4 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering TLF100P4KQP

Description
SIGNAL TOWER, 4 STACK, 30VDC, QC; No. of Stacks / Tiers:4; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:Continuous; Lens Diameter:100mm
Datasheet
Description
SIGNAL TOWER, 4 STACK, 30VDC, QC; No. of Stacks / Tiers:4; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:Continuous; Lens Diameter:100mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 4 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering - 32AK8074 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 4 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering
32AK8074
Signal Tower, 4 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering 32AK8074
SIGNAL TOWER, 4 STACK, 30VDC, QC; No. of Stacks / Tiers:4; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:Continuous; Lens Diameter:100mm

SIGNAL TOWER, 4 STACK, 30VDC, QC; No. of Stacks / Tiers:4; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:Continuous; Lens Diameter:100mm

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - TLF100P4KQP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TLF100P4KQP
Stackable Tower Lighting, Beacons, and Components TLF100P4KQP
Stack Light Complete Unit Blue, Green, Red LED Alarm, Multi-Color Light Connector

Stack Light Complete Unit Blue, Green, Red LED Alarm, Multi-Color Light Connector

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 32AK8074 TLF100P4KQP
Product Name Signal Tower, 4 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data