Stack Light Complete Unit Blue, Green, Red LED Alarm, Multi-Color Light Connector
SIGNAL TOWER, 4 STACK, 30VDC, QC; No. of Stacks / Tiers:4; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:Continuous; Lens Diameter:100mm
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TLF100P4AKQP | 32AK8069 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Signal Tower, 4 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering |