SIGNAL TOWER, 4 STACK, 30VDC, CABLE; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:100mm
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Cable with Connector
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 32AK8064 | TLF100P4 |
| Product Name | Signal Tower, 4 Stack, 30Vdc, Cable; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |