Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TLF100P3AKCQP

Description
Stack Light Complete Unit Blue, Green, Red LED Alarm Connector
Description
Stack Light Complete Unit Blue, Green, Red LED Alarm Connector
Datasheet
Datasheet Summary
Powered by GS/AI

The Signal Tower, 3 Stack, 30Vdc, Qc from Banner Engineering features a multicolor RGB design with three segments for visual signaling. It operates within a voltage range of 18V DC to 30V DC and supports IO-Link communication, allowing for advanced control over color, flashing, and dimming settings. The tower light is designed for flush mounting, facilitating easy integration into various machines and equipment. It includes options for audible alerts with 14 selectable tones and adjustable volume. The product is available in black or cool gray housing, catering to different aesthetic requirements. No assembly is required, making installation straightforward. The tower light supports multiple animation modes, providing dynamic responses to machine conditions.

Datasheet Summary
Powered by GS/AI

The Signal Tower, 3 Stack, 30Vdc, Qc from Banner Engineering features a multicolor RGB design with three segments for visual signaling. It operates within a voltage range of 18V DC to 30V DC and supports IO-Link communication, allowing for advanced control over color, flashing, and dimming settings. The tower light is designed for flush mounting, facilitating easy integration into various machines and equipment. It includes options for audible alerts with 14 selectable tones and adjustable volume. The product is available in black or cool gray housing, catering to different aesthetic requirements. No assembly is required, making installation straightforward. The tower light supports multiple animation modes, providing dynamic responses to machine conditions.

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TLF100P3AKCQP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TLF100P3AKCQP
Stackable Tower Lighting, Beacons, and Components TLF100P3AKCQP
Stack Light Complete Unit Blue, Green, Red LED Alarm Connector

Stack Light Complete Unit Blue, Green, Red LED Alarm Connector

Buy Now Datasheet
Signal Tower, 3 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering - 32AK8056 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 3 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering
32AK8056
Signal Tower, 3 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering 32AK8056
SIGNAL TOWER, 3 STACK, 30VDC, QC; No. of Stacks / Tiers:3; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:Continuous; Lens Diameter:100mm

SIGNAL TOWER, 3 STACK, 30VDC, QC; No. of Stacks / Tiers:3; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:Continuous; Lens Diameter:100mm

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TLF100P3AKCQP 32AK8056
Product Name Stackable Tower Lighting, Beacons, and Components Signal Tower, 3 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data