SIGNAL TOWER, 3 STACK, 30VDC, QC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:100mm
Stack Light Complete Unit Green, Red, Yellow LED Alarm Cable with Connector
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 32AK8055 | TLF100P3ACQP |
| Product Name | Signal Tower, 3 Stack, 30Vdc, Qc; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |