Banner Engineering Corp. Tower Light, Bgrwy, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering TL70WBGYRAQ

Description
TOWER LIGHT, BGRWY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm RoHS Compliant: Yes
Datasheet
Description
TOWER LIGHT, BGRWY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, Bgrwy, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering - 80AC5194 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, Bgrwy, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
80AC5194
Tower Light, Bgrwy, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering 80AC5194
TOWER LIGHT, BGRWY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm RoHS Compliant: Yes

TOWER LIGHT, BGRWY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm RoHS Compliant: Yes

Supplier's Site
Stackable Tower Lighting, Beacons, and Components - TL70WBGYRAQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL70WBGYRAQ
Stackable Tower Lighting, Beacons, and Components TL70WBGYRAQ
Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Alarm Wire Leads

Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Alarm Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 80AC5194 TL70WBGYRAQ
Product Name Tower Light, Bgrwy, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data