Banner Engineering Corp. Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering TL70RQ

Description
TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering - 16AC3625 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering
16AC3625
Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering 16AC3625
TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:-; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - TL70RQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL70RQ
Stackable Tower Lighting, Beacons, and Components TL70RQ
Stack Light Complete Unit Red LED Connector

Stack Light Complete Unit Red LED Connector

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 16AC3625 TL70RQ
Product Name Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data