Banner Engineering Corp. Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering TL70RAQ

Description
TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering - 12AC9432 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering
12AC9432
Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering 12AC9432
TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

TOWER LIGHT, 70MM, 30V, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - TL70RAQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL70RAQ
Stackable Tower Lighting, Beacons, and Components TL70RAQ
Stack Light Complete Unit Red LED Alarm, Dip Switch M12

Stack Light Complete Unit Red LED Alarm, Dip Switch M12

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 12AC9432 TL70RAQ
Product Name Tower Light, 70Mm, 30V, Red; No. Of Stacks / Tiers Banner Engineering Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data