TOWER LIGHT, 70MM, 30V, GRN/YEL/RED; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Continuous, Flashing; Tones:Multiple; Lens Diameter:70mm RoHS Compliant: Yes
Stack Light Complete Unit Green, Red, Yellow LED Alarm Connector
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 16AC3624 | TL70GYRAQ |
| Product Name | Tower Light, 70Mm, 30V, Grn/yel/red; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |