Banner Engineering Corp. Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering TL70BGYRAQ

Description
TOWER LIGHT, BGRY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Description
TOWER LIGHT, BGRY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TL70BGYRAQ is a modular tower light from Quarktwin Technology Ltd. designed for customizable signaling applications. It features a 70 mm diameter and can accommodate up to six segments, allowing for a combination of up to five colors plus an audible alarm. The light segments can be configured for solid or flashing operation, providing flexibility in visual signaling. The housing is constructed from rugged, water-resistant materials with an IP65 rating, ensuring durability in various environments. The light segments appear gray when off to prevent false indications from ambient light. Connection options include M12 quick disconnect, cabled, and terminal-wired configurations, facilitating easy integration into existing systems. This model is suitable for applications requiring clear visual and audible alerts, making it a practical choice for engineers looking to enhance signaling in industrial settings.

Datasheet Summary
Powered by GS/AI

The TL70BGYRAQ is a modular tower light from Quarktwin Technology Ltd. designed for customizable signaling applications. It features a 70 mm diameter and can accommodate up to six segments, allowing for a combination of up to five colors plus an audible alarm. The light segments can be configured for solid or flashing operation, providing flexibility in visual signaling. The housing is constructed from rugged, water-resistant materials with an IP65 rating, ensuring durability in various environments. The light segments appear gray when off to prevent false indications from ambient light. Connection options include M12 quick disconnect, cabled, and terminal-wired configurations, facilitating easy integration into existing systems. This model is suitable for applications requiring clear visual and audible alerts, making it a practical choice for engineers looking to enhance signaling in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering - 80AC5193 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
80AC5193
Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering 80AC5193
TOWER LIGHT, BGRY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

TOWER LIGHT, BGRY, 70MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site
Stackable Tower Lighting, Beacons, and Components - TL70BGYRAQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL70BGYRAQ
Stackable Tower Lighting, Beacons, and Components TL70BGYRAQ
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 80AC5193 TL70BGYRAQ
Product Name Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data