Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL70BGYRALQ

Description
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads
Datasheet
Description
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL70BGYRALQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL70BGYRALQ
Stackable Tower Lighting, Beacons, and Components TL70BGYRALQ
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Buy Now Datasheet
Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering - 80AC8388 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
80AC8388
Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering 80AC8388
TOWER LIGHT, BGRY, 70MM, 30VDC; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

TOWER LIGHT, BGRY, 70MM, 30VDC; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Multiple; Lens Diameter:70mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL70BGYRALQ 80AC8388
Product Name Stackable Tower Lighting, Beacons, and Components Tower Light, Bgry, 70Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data