SIGNAL TOWER, LED, 50MM, R/G/Y, 264VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:264V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 72W3088 |
| Product Name | Signal Tower, Led, 50Mm, R/g/y, 264Vac; No. Of Stacks / Tiers Banner Engineering |