The Signal Tower from Banner Engineering features a 50mm diameter with red, green, and yellow LED indicators, designed for visual signaling in various applications. It operates on a supply voltage of 264V AC and is rated IP50, indicating protection against dust but not against water. The device is compact and self-contained, requiring no additional controller for operation. It is suitable for environments with temperatures ranging from -20 °C to +50 °C and can withstand mechanical shock and vibration as per military standards. The tower is easy to install and does not require assembly, making it a practical choice for engineers seeking reliable visual indication solutions.
SIGNAL TOWER, LED, 50MM, R/G/Y, 264VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:264V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50 RoHS Compliant: Yes
Stack Light Complete Unit Green, Red, Yellow LED Alarm Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 72W3086 | TL50ZGYRA |
| Product Name | Signal Tower, Led, 50Mm, R/g/y, 264Vac; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |