Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL50ZGYR

Description
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads
Datasheet
Description
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL50ZGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL50ZGYR
Stackable Tower Lighting, Beacons, and Components TL50ZGYR
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads

Stack Light Complete Unit Green, Red, Yellow LED Wire Leads

Buy Now
Signal Tower, Led, 50Mm, R/g/y, 264Vac; No. Of Stacks / Tiers Banner Engineering - 72W3085 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Led, 50Mm, R/g/y, 264Vac; No. Of Stacks / Tiers Banner Engineering
72W3085
Signal Tower, Led, 50Mm, R/g/y, 264Vac; No. Of Stacks / Tiers Banner Engineering 72W3085
SIGNAL TOWER, LED, 50MM, R/G/Y, 264VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:264V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SIGNAL TOWER, LED, 50MM, R/G/Y, 264VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:264V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL50ZGYR 72W3085
Product Name Stackable Tower Lighting, Beacons, and Components Signal Tower, Led, 50Mm, R/g/y, 264Vac; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data