Banner Engineering Corp. Tower Light, TL50, 1 Color Indicator, Std. Brightness, 18-30VDC or 24VAC, Black TL50RQ

Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)
Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

Suppliers

Company
Product
Description
Supplier Links
Tower Light, TL50, 1 Color Indicator, Std. Brightness, 18-30VDC or 24VAC, Black - 70167759 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tower Light, TL50, 1 Color Indicator, Std. Brightness, 18-30VDC or 24VAC, Black
70167759
Tower Light, TL50, 1 Color Indicator, Std. Brightness, 18-30VDC or 24VAC, Black 70167759
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

  • Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White
  • 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole
  • 18-30 VDC or 24 VAC Operation
    Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators
  • Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status
  • Completely Self-Contained; No Controller Needed
  • Immune to EMI and RFI Interference
  • No Assembly Required
  • Long Life (100,000 Hours Average)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70167759
Product Name Tower Light, TL50, 1 Color Indicator, Std. Brightness, 18-30VDC or 24VAC, Black
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Haz Loc Metal Horn with Beacon 240V AC - 855XM-CGMA20DA7 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
PCBA, 24V, 15W, Class D - K2005618B-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Alarm Sounders & Alarm Strobes - 2794629 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details