Banner Engineering Corp. Tower Light Banner Engineering TL50RBQP

Description
Tower Light: 2-Color Indicator; Voltage: 18-30 V dc or 24 V ac; Environmental Rating: IP67; Input: Bimodal; Colors: Red Blue; Euro 4-pin 6 in (150 mm) PVC pigtail Connector
Description
Tower Light: 2-Color Indicator; Voltage: 18-30 V dc or 24 V ac; Environmental Rating: IP67; Input: Bimodal; Colors: Red Blue; Euro 4-pin 6 in (150 mm) PVC pigtail Connector

Suppliers

Company
Product
Description
Supplier Links
Tower Light Banner Engineering - 78X9637 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light Banner Engineering
78X9637
Tower Light Banner Engineering 78X9637
Tower Light: 2-Color Indicator; Voltage: 18-30 V dc or 24 V ac; Environmental Rating: IP67; Input: Bimodal; Colors: Red Blue; Euro 4-pin 6 in (150 mm) PVC pigtail Connector

Tower Light: 2-Color Indicator; Voltage: 18-30 V dc or 24 V ac; Environmental Rating: IP67; Input: Bimodal; Colors: Red Blue; Euro 4-pin 6 in (150 mm) PVC pigtail Connector

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 78X9637
Product Name Tower Light Banner Engineering
Unlock Full Specs
to access all available technical data