LED, TOWER, LIGHT, 45mA, RED; No. of Stacks / Tiers:7; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP50; Sound Level SPL:92dB; Colour:RedRoHS Compliant: Yes
Stack Light Complete Unit Red LED Alarm Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 10R5355 | TL50RAQ |
| Product Name | Led, Tower, Light, 45Ma, Red; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |