Stack Light Complete Unit Blue, Green, Red LED Connector
RGB TOWER LIGHT W/USB, PIGTAIL QD CONN; No. of Stacks / Tiers:1; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:5V; Visual Signal Type:Flashing, Rotating, Steady; Tones:-; Lens Diameter:50mm RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TL50PBL1UQP | 87AH5710 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Rgb Tower Light W/usb, Pigtail Qd Conn; No. Of Stacks / Tiers Banner Engineering |