Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL50P4AQ

Description
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads
Datasheet
Description
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL50P4AQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL50P4AQ
Stackable Tower Lighting, Beacons, and Components TL50P4AQ
Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Stack Light Complete Unit Blue, Green, Red, Yellow LED Alarm Wire Leads

Buy Now Datasheet
Tower Light, Bgry, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering - 41AH2895 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, Bgry, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
41AH2895
Tower Light, Bgry, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering 41AH2895
TOWER LIGHT, BGRY, 50MM, 30VDC; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Rotating, Steady; Tones:Continuous; Lens Diameter:50mm RoHS Compliant: Yes

TOWER LIGHT, BGRY, 50MM, 30VDC; No. of Stacks / Tiers:4; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Rotating, Steady; Tones:Continuous; Lens Diameter:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL50P4AQ 41AH2895
Product Name Stackable Tower Lighting, Beacons, and Components Tower Light, Bgry, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data