RGB TOWER LIGHT W/USB, PIGTAIL QD CONN; No. of Stacks / Tiers:1; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:5V; Visual Signal Type:Flashing, Rotating, Steady; Tones:-; Lens Diameter:50mm RoHS Compliant: Yes
Stack Light Complete Unit Blue, Green, Red LED Connector
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 87AH5712 | TL50P1UQP |
| Product Name | Rgb Tower Light W/usb, Pigtail Qd Conn; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |