Banner Engineering Corp. High Intensity Tower Light Banner Engineering TL50HYRAQP-85748

Description
High Intensity Tower Light: 2-Color Audible Indicator; Voltage: 18-30 V dc or 24 V ac; Environ. Rating: IP50; Input: Bimodal; Colors: Yellow Red & Alarm white input; Euro 4-pin 150 mm (6 in) PVC Pigtail
Description
High Intensity Tower Light: 2-Color Audible Indicator; Voltage: 18-30 V dc or 24 V ac; Environ. Rating: IP50; Input: Bimodal; Colors: Yellow Red & Alarm white input; Euro 4-pin 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
High Intensity Tower Light Banner Engineering - 78X9428 - Newark, An Avnet Company
Chicago, IL, United States
High Intensity Tower Light Banner Engineering
78X9428
High Intensity Tower Light Banner Engineering 78X9428
High Intensity Tower Light: 2-Color Audible Indicator; Voltage: 18-30 V dc or 24 V ac; Environ. Rating: IP50; Input: Bimodal; Colors: Yellow Red & Alarm white input; Euro 4-pin 150 mm (6 in) PVC Pigtail

High Intensity Tower Light: 2-Color Audible Indicator; Voltage: 18-30 V dc or 24 V ac; Environ. Rating: IP50; Input: Bimodal; Colors: Yellow Red & Alarm white input; Euro 4-pin 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 78X9428
Product Name High Intensity Tower Light Banner Engineering
Unlock Full Specs
to access all available technical data