SIGNAL TOWER, RED, 50MM, 24VAC/30VDC; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67, NEMA 13 RoHS Compliant: Yes
Stack Light Complete Unit Red LED Cable with Connector
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 31T7478 | TL50HRQP |
| Product Name | Signal Tower, Red, 50Mm, 24Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |