Banner Engineering Corp. Tower Light, TL50, 1 Color, 94dB Alarm,High Brightness, 18-30VDC or 24VAC, Gray TL50HRALSCQ

Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)
Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

Suppliers

Company
Product
Description
Supplier Links
Tower Light, TL50, 1 Color, 94dB Alarm,High Brightness, 18-30VDC or 24VAC, Gray - 70167880 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tower Light, TL50, 1 Color, 94dB Alarm,High Brightness, 18-30VDC or 24VAC, Gray
70167880
Tower Light, TL50, 1 Color, 94dB Alarm,High Brightness, 18-30VDC or 24VAC, Gray 70167880
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

  • Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White
  • 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole
  • 18-30 VDC or 24 VAC Operation
    Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators
  • Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status
  • Completely Self-Contained; No Controller Needed
  • Immune to EMI and RFI Interference
  • No Assembly Required
  • Long Life (100,000 Hours Average)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70167880
Product Name Tower Light, TL50, 1 Color, 94dB Alarm,High Brightness, 18-30VDC or 24VAC, Gray
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
PCBA, 120/240V, 15W - K2001961B-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sounder Beacons - 1974733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Fixed
Agency Approvals RoHS; RoHS Compliant
View Details