Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL50HGYRAQ

Description
Stack Light Complete Unit Green, Red, Yellow LED Alarm Connector
Datasheet
Description
Stack Light Complete Unit Green, Red, Yellow LED Alarm Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL50HGYRAQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL50HGYRAQ
Stackable Tower Lighting, Beacons, and Components TL50HGYRAQ
Stack Light Complete Unit Green, Red, Yellow LED Alarm Connector

Stack Light Complete Unit Green, Red, Yellow LED Alarm Connector

Buy Now Datasheet
Signal Tower, Led, 50Mm, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering - 31T7453 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Led, 50Mm, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering
31T7453
Signal Tower, Led, 50Mm, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering 31T7453
SIGNAL TOWER, LED, 50MM, R/G/Y, 27VAC/30VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:27V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; Product Range:- RoHS Compliant: Yes

SIGNAL TOWER, LED, 50MM, R/G/Y, 27VAC/30VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:27V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL50HGYRAQ 31T7453
Product Name Stackable Tower Lighting, Beacons, and Components Signal Tower, Led, 50Mm, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data