Stack Light Complete Unit Green, Red, Yellow LED Alarm Connector
SIGNAL TOWER, LED, 50MM, R/G/Y, 27VAC/30VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:27V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; Product Range:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TL50GYRALSQ | 31T7388 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Signal Tower, Led, 50Mm, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering |