Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL50GWR

Description
Stack Light Complete Unit Green, Red, White LED Wire Leads
Datasheet
Description
Stack Light Complete Unit Green, Red, White LED Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL50GWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL50GWR
Stackable Tower Lighting, Beacons, and Components TL50GWR
Stack Light Complete Unit Green, Red, White LED Wire Leads

Stack Light Complete Unit Green, Red, White LED Wire Leads

Buy Now
Signal Tower, Grn/wht/red, 50Mm, 24Vac; No. Of Stacks / Tiers Banner Engineering - 31T7373 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Grn/wht/red, 50Mm, 24Vac; No. Of Stacks / Tiers Banner Engineering
31T7373
Signal Tower, Grn/wht/red, 50Mm, 24Vac; No. Of Stacks / Tiers Banner Engineering 31T7373
SIGNAL TOWER, GRN/WHT/RED, 50MM, 24VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, White; Supply Voltage VAC:24V; Supply Voltage VDC:30V; Visual Signal Type:Steady; Tones:-; Lens Diameter:50mm; Connection Type:Cable RoHS Compliant: Yes

SIGNAL TOWER, GRN/WHT/RED, 50MM, 24VAC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, White; Supply Voltage VAC:24V; Supply Voltage VDC:30V; Visual Signal Type:Steady; Tones:-; Lens Diameter:50mm; Connection Type:Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL50GWR 31T7373
Product Name Stackable Tower Lighting, Beacons, and Components Signal Tower, Grn/wht/red, 50Mm, 24Vac; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products