Banner Engineering Corp. TL50 TOWER LIGHT: 2-COLOR INDICATOR VOLTAGE: 18-30VDC OR 24V AC;ENVIRON. RATING: TL50GRQ

Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)
Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

Suppliers

Company
Product
Description
Supplier Links
TL50 TOWER LIGHT: 2-COLOR INDICATOR VOLTAGE: 18-30VDC OR 24V AC;ENVIRON. RATING: - 70167755 - Allied Electronics, Inc.
Fort Worth, TX, USA
TL50 TOWER LIGHT: 2-COLOR INDICATOR VOLTAGE: 18-30VDC OR 24V AC;ENVIRON. RATING:
70167755
TL50 TOWER LIGHT: 2-COLOR INDICATOR VOLTAGE: 18-30VDC OR 24V AC;ENVIRON. RATING: 70167755
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

  • Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White
  • 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole
  • 18-30 VDC or 24 VAC Operation
    Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators
  • Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status
  • Completely Self-Contained; No Controller Needed
  • Immune to EMI and RFI Interference
  • No Assembly Required
  • Long Life (100,000 Hours Average)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70167755
Product Name TL50 TOWER LIGHT: 2-COLOR INDICATOR VOLTAGE: 18-30VDC OR 24V AC;ENVIRON. RATING:
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Sounder Beacons - 180610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Wall mounting
Agency Approvals RoHS; RoHS Compliant
View Details