Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL50GRAQ

Description
Stack Light Complete Unit Green, Red LED Alarm Wire Leads
Description
Stack Light Complete Unit Green, Red LED Alarm Wire Leads
Datasheet
Datasheet Summary
Powered by GS/AI

The TL50GRAQ is a stackable tower light designed for general-purpose signaling with dual LED colors: green and red. It features a compact, self-contained design that requires no external controller for operation. The unit operates on a voltage range of 12 V dc to 30 V dc or 24 V ac, making it versatile for various applications. The TL50GRAQ includes an integral 4-pin M12/Euro-style quick disconnect for easy installation. This model is part of a series that offers multiple segment configurations, allowing for customizable visual alerts. The rugged construction ensures durability in industrial environments, and it is suitable for both audible and non-audible signaling needs.

Datasheet Summary
Powered by GS/AI

The TL50GRAQ is a stackable tower light designed for general-purpose signaling with dual LED colors: green and red. It features a compact, self-contained design that requires no external controller for operation. The unit operates on a voltage range of 12 V dc to 30 V dc or 24 V ac, making it versatile for various applications. The TL50GRAQ includes an integral 4-pin M12/Euro-style quick disconnect for easy installation. This model is part of a series that offers multiple segment configurations, allowing for customizable visual alerts. The rugged construction ensures durability in industrial environments, and it is suitable for both audible and non-audible signaling needs.

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL50GRAQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL50GRAQ
Stackable Tower Lighting, Beacons, and Components TL50GRAQ
Stack Light Complete Unit Green, Red LED Alarm Wire Leads

Stack Light Complete Unit Green, Red LED Alarm Wire Leads

Buy Now Datasheet
Led, Tower, Light, 90Ma, Green/red; No. Of Stacks / Tiers Banner Engineering - 10R5352 - Newark, An Avnet Company
Chicago, IL, United States
Led, Tower, Light, 90Ma, Green/red; No. Of Stacks / Tiers Banner Engineering
10R5352
Led, Tower, Light, 90Ma, Green/red; No. Of Stacks / Tiers Banner Engineering 10R5352
LED, TOWER, LIGHT, 90mA, GREEN/RED; No. of Stacks / Tiers:7; Module Lens Colour:Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP50; Product Range:- RoHS Compliant: Yes

LED, TOWER, LIGHT, 90mA, GREEN/RED; No. of Stacks / Tiers:7; Module Lens Colour:Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP50; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL50GRAQ 10R5352
Product Name Stackable Tower Lighting, Beacons, and Components Led, Tower, Light, 90Ma, Green/red; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products