Banner Engineering Corp. Signal Tower, Led, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering TL50BLGYRC

Description
SIGNAL TOWER, LED, R/G/Y, 27VAC/30VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:27V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, LED, R/G/Y, 27VAC/30VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:27V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, Led, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering - 94T4504 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Led, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering
94T4504
Signal Tower, Led, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering 94T4504
SIGNAL TOWER, LED, R/G/Y, 27VAC/30VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:27V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SIGNAL TOWER, LED, R/G/Y, 27VAC/30VDC; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:27V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:-; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Stackable Tower Lighting, Beacons, and Components - TL50BLGYRC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL50BLGYRC
Stackable Tower Lighting, Beacons, and Components TL50BLGYRC
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads

Stack Light Complete Unit Green, Red, Yellow LED Wire Leads

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Light Towers Light Towers
Product Number 94T4504 TL50BLGYRC
Product Name Signal Tower, Led, R/g/y, 27Vac/30Vdc; No. Of Stacks / Tiers Banner Engineering Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data