Beacon Tower Light; Gray Housing: 2-Color Sealed; Omni-directional Pulsed Audible Indicator; Voltage: 12-30 V dc or 24 V ac; Environmental Rating: IP67; Input: Bimodal; Colors: Green steady Red flash; Euro 4-pin 150 mm (6 in) PVC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 78X8365 |
| Product Name | Beacon Tower Light; Gray Housing Banner Engineering |