LED TOWER LIGHT BLUE GREEN/YELLOW/RED; No. of Stacks / Tiers:7; Module Lens Colour:Blue, Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67 RoHS Compliant: Yes
Stack Light Complete Unit Blue, Green, Red, Yellow LED Connector
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 10R5351 | TL50BGYRQ |
| Product Name | Led Tower Light Blue Green/yellow/red; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |