Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL505KQ

Description
Stack Light Complete Unit Blue, Green, Red LED Wire Leads
Datasheet
Description
Stack Light Complete Unit Blue, Green, Red LED Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL505KQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL505KQ
Stackable Tower Lighting, Beacons, and Components TL505KQ
Stack Light Complete Unit Blue, Green, Red LED Wire Leads

Stack Light Complete Unit Blue, Green, Red LED Wire Leads

Buy Now Datasheet
Tower Light, Blue/green/red, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering - 80AC2233 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, Blue/green/red, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
80AC2233
Tower Light, Blue/green/red, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering 80AC2233
TOWER LIGHT, BLUE/GREEN/RED, 50MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Rotating, Steady; Tones:-; Lens Diameter:50mm RoHS Compliant: Yes

TOWER LIGHT, BLUE/GREEN/RED, 50MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Rotating, Steady; Tones:-; Lens Diameter:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL505KQ 80AC2233
Product Name Stackable Tower Lighting, Beacons, and Components Tower Light, Blue/green/red, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products