Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Connector
TOWER LIGHT, BGRWY, 30MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:30mm; Sound Level SPL:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TL30BWGBYRNXQD | 80AC2463 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Tower Light, Bgrwy, 30Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering |