Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components TL30BWBGYRNXQD

Description
Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Connector
Datasheet
Description
Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - TL30BWBGYRNXQD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
TL30BWBGYRNXQD
Stackable Tower Lighting, Beacons, and Components TL30BWBGYRNXQD
Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Connector

Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Connector

Buy Now Datasheet
Tower Light, Bgrwy, 30Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering - 80AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, Bgrwy, 30Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
80AC2462
Tower Light, Bgrwy, 30Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering 80AC2462
TOWER LIGHT, BGRWY, 30MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:30mm; Sound Level SPL:- RoHS Compliant: Yes

TOWER LIGHT, BGRWY, 30MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:30mm; Sound Level SPL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number TL30BWBGYRNXQD 80AC2462
Product Name Stackable Tower Lighting, Beacons, and Components Tower Light, Bgrwy, 30Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data