TOWER LIGHT, BGRWY, 30MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:30mm; Connection Type:Cable RoHS Compliant: Yes
Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Wire Leads
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 80AC2454 | TL30BWBGYRNXC1 |
| Product Name | Tower Light, Bgrwy, 30Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |