The Tower Light, Bgrwy, 30Mm, 30Vdc (part number 80AC2478) is a compact, multi-color indicator designed for general-purpose applications. It features a 30 mm diameter housing and operates within a supply voltage range of 12 V dc to 30 V dc. The device is available in configurations with 2 to 5 color segments, including options for an audible alarm. Each segment is independently selectable, providing clear visual indication of equipment status, with segments appearing gray when off to prevent false indications from ambient light. The tower light is constructed from UV stabilized polycarbonate, ensuring durability in various environments. It is rated for operation in temperatures ranging from -40 °C to +50 °C and has an environmental rating of IEC IP65, making it suitable for industrial applications. The device includes a mounting nut and gasket for easy installation and can be wired as either PNP or NPN devices. The maximum current per LED segment is 40 mA, and the audible alarm, if included, has a maximum intensity of 90 dB at 1 meter. Overall, this product is designed for reliable performance in demanding conditions.
Stack Light Complete Unit Blue, Green, Red, White, Yellow LED Alarm Connector
TOWER LIGHT, BGRWY, 30MM, 30VDC; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, White, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:30mm RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | TL30BWBGYRAXQD | 80AC2478 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Tower Light, Bgrwy, 30Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering |