Banner Engineering Corp. Proximity Sensors - Industrial T30UXUAQ8

Description
ULTRASONIC 100MM-1M 0-10V
Request a Quote Datasheet
Description
ULTRASONIC 100MM-1M 0-10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-T30UXUAQ8-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-T30UXUAQ8-ND
Proximity Sensors - Industrial 2170-T30UXUAQ8-ND
ULTRASONIC 100MM-1M 0-10V

ULTRASONIC 100MM-1M 0-10V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2170-T30UXUAQ8-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 224 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Photoelectric, Industrial - 1882-1028313-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3472 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details