Banner Engineering Corp. Proximity Sensors - Industrial T30UXIAQ8

Description
ULTRASONIC 100MM-1M 4-20MA
Request a Quote Datasheet
Description
ULTRASONIC 100MM-1M 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-T30UXIAQ8-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-T30UXIAQ8-ND
Proximity Sensors - Industrial 2170-T30UXIAQ8-ND
ULTRASONIC 100MM-1M 4-20MA

ULTRASONIC 100MM-1M 4-20MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2170-T30UXIAQ8-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 224 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric, Industrial - 1882-1041447-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details