Banner Engineering Corp. Proximity Sensors - Industrial T30UXIA

Description
ULTRASONIC 100MM-1M 4-20MA
Request a Quote Datasheet
Description
ULTRASONIC 100MM-1M 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-T30UXIA-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-T30UXIA-ND
Proximity Sensors - Industrial 2170-T30UXIA-ND
ULTRASONIC 100MM-1M 4-20MA

ULTRASONIC 100MM-1M 4-20MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2170-T30UXIA-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 224 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Photoelectric Sensors - 2123009 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Ring DC 4 Wire Inductive Ring Sensor - S3212R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details