Banner Engineering Corp. Proximity Sensors - Industrial T30UXDC

Description
ULTRASONIC 300MM-3M NPN/PNP
Request a Quote Datasheet
Description
ULTRASONIC 300MM-3M NPN/PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-T30UXDC-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-T30UXDC-ND
Proximity Sensors - Industrial 2170-T30UXDC-ND
ULTRASONIC 300MM-3M NPN/PNP

ULTRASONIC 300MM-3M NPN/PNP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2170-T30UXDC-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 114 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1547-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Sensors - 2669950 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered; DC Powered
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details