Banner Engineering Corp. Proximity Sensors - Industrial T30UXDAQ8

Description
ULTRASONIC 100MM-1M NPN/PNP
Request a Quote Datasheet
Description
ULTRASONIC 100MM-1M NPN/PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2170-T30UXDAQ8-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2170-T30UXDAQ8-ND
Proximity Sensors - Industrial 2170-T30UXDAQ8-ND
ULTRASONIC 100MM-1M NPN/PNP

ULTRASONIC 100MM-1M NPN/PNP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2170-T30UXDAQ8-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 224 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3240EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 1882-1017476-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3476 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details