Banner Engineering Corp. Sensors, Transducers - Optical Sensors - Photoelectric, Industrial T306E

Description
Win Source Part Number: 1097820-T306E Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: T30 Package: Box Ingress Protection: NEMA 6P, IP67 Response Time: 3ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 196.85' (60m) Connection Method: Cable Light Source: LED Voltage - Supply: 10V ~ 30V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-T306E
Request a Quote Datasheet
Description
Win Source Part Number: 1097820-T306E Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: T30 Package: Box Ingress Protection: NEMA 6P, IP67 Response Time: 3ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 196.85' (60m) Connection Method: Cable Light Source: LED Voltage - Supply: 10V ~ 30V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-T306E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1097820-T306E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1097820-T306E
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1097820-T306E
Win Source Part Number: 1097820-T306E Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: T30 Package: Box Ingress Protection: NEMA 6P, IP67 Response Time: 3ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 196.85' (60m) Connection Method: Cable Light Source: LED Voltage - Supply: 10V ~ 30V Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Banner Engineering Corporation Other Names: 2170-T306E

Win Source Part Number: 1097820-T306E
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: T30
Package: Box
Ingress Protection: NEMA 6P, IP67
Response Time: 3ms
Standard Package: 1
Cable Length: 78.74" (2m)
Sensing Method: Through-Beam
Sensing Distance: 196.85' (60m)
Connection Method: Cable
Light Source: LED
Voltage - Supply: 10V ~ 30V
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Banner Engineering Corporation
Other Names: 2170-T306E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1097820-T306E
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49062KHTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Image sensor modules - C16091-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details