Banner Engineering Corp. Safety Laser Scanner, 5.5M, 24V, 17/8Pin; Sensor Output Banner Engineering SX5-ME70

Description
SAFETY LASER SCANNER, 5.5M, 24V, 17/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet
Description
SAFETY LASER SCANNER, 5.5M, 24V, 17/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Laser Scanner, 5.5M, 24V, 17/8Pin; Sensor Output Banner Engineering - 31AJ3863 - Newark, An Avnet Company
Chicago, IL, United States
Safety Laser Scanner, 5.5M, 24V, 17/8Pin; Sensor Output Banner Engineering
31AJ3863
Safety Laser Scanner, 5.5M, 24V, 17/8Pin; Sensor Output Banner Engineering 31AJ3863
SAFETY LASER SCANNER, 5.5M, 24V, 17/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes

SAFETY LASER SCANNER, 5.5M, 24V, 17/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 31AJ3863
Product Name Safety Laser Scanner, 5.5M, 24V, 17/8Pin; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 20 volts
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details