Banner Engineering Corp. Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering SX5-B

Description
SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet
Description
SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering - 98AC7322 - Newark, An Avnet Company
Chicago, IL, United States
Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering
98AC7322
Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering 98AC7322
SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes

SAFETY LASER SCANNER, 5.5M, 24VDC, 8-PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 98AC7322
Product Name Safety Laser Scanner, 5.5M, 24Vdc, 8-Pin; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Moisture Sensors, Humidity - HDC1008YPAR - 081137-HDC1008YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
InGaAs image sensors, Line sensors - G16825-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details